SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 55ns 64-TQFP (14x14)
Win Source Part Number: 1315372-7005S55PF8
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 55 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 7005S55
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC SRAM 64KBIT PARALLEL 64TQFP Product overview: 7005S55PF8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7005S55PF8 can be used for catalog matching and distributor lookup.
IC SRAM 64KBIT PARALLEL 64TQFP
IC SRAM 64KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 55 ns 64-TQFP (14x14)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7005S55PF8-ND | 1315372-7005S55PF8 | 774-7005S55PF8 | 7005S55PF8 | 7005S55PF8 | 7005S55PF8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 64-LQFP | QFP; Tape & Reel (TR) | QFP; 64-LQFP | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |