The 34VL02T/ST is a 2Kbit I²C serial EEPROM from Lingto Electronic Limited, designed for low-power applications with a voltage range of 1.5V to 3.6V. It features both permanent and resettable software write-protect options for the lower half of the memory array, allowing for flexible data protection. The device operates with a low read current of 1 mA and a standby current of 100 nA, making it suitable for battery-powered devices. This EEPROM supports a 2-wire serial interface that is I²C compatible, with a maximum clock frequency of 400 kHz. It includes a 16-byte page write buffer and has a typical page write time of 3 ms. The device is rated for more than 1 million erase/write cycles and offers data retention exceeding 200 years. It is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, MSOP, TDFN, and a 6-lead SOT-23 package, all of which are Pb-free and RoHS compliant. The operational temperature range is from -20°C to +85°C, making it suitable for a variety of environments.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 2KBIT I2C 8TSSOP
EEPROM, 2KBIT, -20 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 34VL02T/ST-ND | 34VL02T/ST | 34VL02T/ST | 98M5480 | 34VL02T/ST |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 2Kbit, -20 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 1.5V ~ 3.6V | -20degC ~ 85degC (TA) | 3.6V; 1.5V ~ 3.6V | ||
| Access Time | 900 ns | 900 ns |