Renesas Electronics Corporation FIFOs Memory 5962-8753103XA

Description
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 80ns 28-CDIP
Request a Quote Datasheet
Description
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 80ns 28-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 800-5962-8753103XA-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 80ns 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 80ns 28-CDIP

Buy Now
Logic - FIFOs Memory - 5962-8753103XA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-8753103XA
Logic - FIFOs Memory 5962-8753103XA
CDIP 37.20X15.24X1.65 MM, 2.54MM

CDIP 37.20X15.24X1.65 MM, 2.54MM

Supplier's Site Datasheet
FIFOs Memory - 5962-8753103XA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-8753103XA
FIFOs Memory 5962-8753103XA
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 80ns 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 80ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 800-5962-8753103XA-ND 5962-8753103XA 5962-8753103XA
Product Name FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Data Rate 10 MHz 10 MHz 10 MHz
Access Time 80 ns 80 ns 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details