CDIP 37.20X15.24X1.65 MM, 2.54MM
Asynchronous FIFO 36K (4K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 5962-8956807XA | 5962-8956807XA |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz |
| Access Time | 20 ns | 20 ns |
| Operating Current | 150 mA | 150 mA |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |