FCCSP 7.50X3.00X1.20 MM, 0.50MM Product overview: 4DB0226KB0AVG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-4DB0226KB0AVG8 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 856193-4DB0226KB0AVG
Package: Reel - TR
Family Name: 4DB0226
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
FCCSP 7.50X3.00X1.20 MM, 0.50MM
FCCSP 7.50X3.00X1.20 MM, 0.50MM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 736-4DB0226KB0AVG8 | 856193-4DB0226KB0AVG8 | 4DB0226KB0AVG8 | 4DB0226KB0AVG8 |
| Product Name | Memory IC and Storage Component | Memory - Memory - Controllers - 4DB0226KB0AVG8 | Controllers | Memory - Controllers |
| Package Type | Tape & Reel (TR) |