Renesas Electronics Corporation Memory - SRAM - 6116SA150TDB 6116SA150TDB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920901-6116SA150TDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 150 ns 24-CDIP Package: 24-CDIP (0.300", 7.62mm) Package: Tray Mounting: Through Hole Family Name: IDT6116 Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT6116SA150TDB, IDT6116SA150TDB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920901-6116SA150TDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 150 ns 24-CDIP Package: 24-CDIP (0.300", 7.62mm) Package: Tray Mounting: Through Hole Family Name: IDT6116 Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT6116SA150TDB, IDT6116SA150TDB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - 6116SA150TDB - 920901-6116SA150TDB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 6116SA150TDB
920901-6116SA150TDB
Memory - SRAM - 6116SA150TDB 920901-6116SA150TDB
Manufacturer: Renesas Electronics America Win Source Part Number: 920901-6116SA150TDB Operating Temperature Range: -55°C ~ 125°C (TA) Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 150 ns 24-CDIP Package: 24-CDIP (0.300", 7.62mm) Package: Tray Mounting: Through Hole Family Name: IDT6116 Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT6116SA150TDB, IDT6116SA150TDB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920901-6116SA150TDB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 150 ns 24-CDIP
Package: 24-CDIP (0.300", 7.62mm)
Package: Tray
Mounting: Through Hole
Family Name: IDT6116
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT6116SA150TDB, IDT6116SA150TDB-ND

Buy Now Datasheet
Memory IC and Storage Component - 774-6116SA150TDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-6116SA150TDB
Memory IC and Storage Component 774-6116SA150TDB
IC SRAM 16KBIT PARALLEL 24CDIP Product overview: 6116SA150TDB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-6116SA150TDB can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT PARALLEL 24CDIP Product overview: 6116SA150TDB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-6116SA150TDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 6116SA150TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 16Kbit Parallel 150 ns 24-CDIP

SRAM - Asynchronous Memory IC 16Kbit Parallel 150 ns 24-CDIP

Buy Now Datasheet
IC SRAM 16KBIT PARALLEL 24CDIP

IC SRAM 16KBIT PARALLEL 24CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920901-6116SA150TDB 774-6116SA150TDB 6116SA150TDB 6116SA150TDB
Product Name Memory - SRAM - 6116SA150TDB Memory IC and Storage Component Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP 24-CDIP (0.300", 7.62mm) DIP; 24-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers