Renesas Electronics Corporation Logic - FIFOs Memory 5962-8953605YA

Description
CDIP 37.20X15.24X1.65 MM, 2.54MM
Datasheet
Description
CDIP 37.20X15.24X1.65 MM, 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 5962-8953605YA - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
5962-8953605YA
Logic - FIFOs Memory 5962-8953605YA
CDIP 37.20X15.24X1.65 MM, 2.54MM

CDIP 37.20X15.24X1.65 MM, 2.54MM

Supplier's Site Datasheet
FIFOs Memory - 5962-8953605YA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
5962-8953605YA
FIFOs Memory 5962-8953605YA
Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP

Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 5962-8953605YA 5962-8953605YA
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 25 MHz 25 MHz
Access Time 30 ns 30 ns
Operating Current 100 mA 100 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type PLCC; PLCC20
View Details
3 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details