Renesas Electronics Corporation Integrated Circuits (ICs) - Memory - Memory 5962-9161704MXA

Description
IC SRAM 128KBIT PARALLEL 84PGA
Description
IC SRAM 128KBIT PARALLEL 84PGA
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT7025 is a high-speed 8K x 16 Dual-Port Static RAM designed for applications requiring simultaneous access to memory locations. It features true dual-ported memory cells, allowing independent, asynchronous read and write operations from both ports. The device supports various access speeds, with commercial grades ranging from 15ns to 55ns and industrial and military grades at 20ns or higher. Power consumption is optimized for low operation, with typical active power at 750mW and standby power as low as 1mW for low-power versions. The device is compatible with a single 5V power supply and offers battery backup operation with 2V data retention. It is available in multiple package types, including 84-pin PGA, Flatpack, PLCC, and 100-pin Thin Quad Flatpack, making it versatile for different design requirements. The IDT7025 also includes features such as separate upper-byte and lower-byte control for multiplexed bus compatibility, on-chip port arbitration logic, and full hardware support for semaphore signaling. It is suitable for military applications, meeting the MIL-PRF-38535 QML standards for reliability and performance.

Datasheet Summary
Powered by GS/AI

The IDT7025 is a high-speed 8K x 16 Dual-Port Static RAM designed for applications requiring simultaneous access to memory locations. It features true dual-ported memory cells, allowing independent, asynchronous read and write operations from both ports. The device supports various access speeds, with commercial grades ranging from 15ns to 55ns and industrial and military grades at 20ns or higher. Power consumption is optimized for low operation, with typical active power at 750mW and standby power as low as 1mW for low-power versions. The device is compatible with a single 5V power supply and offers battery backup operation with 2V data retention. It is available in multiple package types, including 84-pin PGA, Flatpack, PLCC, and 100-pin Thin Quad Flatpack, making it versatile for different design requirements. The IDT7025 also includes features such as separate upper-byte and lower-byte control for multiplexed bus compatibility, on-chip port arbitration logic, and full hardware support for semaphore signaling. It is suitable for military applications, meeting the MIL-PRF-38535 QML standards for reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Memory - Memory
5962-9161704MXA
Integrated Circuits (ICs) - Memory - Memory 5962-9161704MXA
IC SRAM 128KBIT PARALLEL 84PGA

IC SRAM 128KBIT PARALLEL 84PGA

Supplier's Site
Memory - 5962-9161704MXA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 128Kbit Parallel 55 ns 84-PGA (27.94x27.94)

SRAM - Dual Port, Synchronous Memory IC 128Kbit Parallel 55 ns 84-PGA (27.94x27.94)

Buy Now Datasheet
IC SRAM 128KBIT PARALLEL 84PGA

IC SRAM 128KBIT PARALLEL 84PGA

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 5962-9161704MXA 5962-9161704MXA 5962-9161704MXA
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Cycle Time 55 ns
Density 128 kbits 128 kbits 128 kbits
Supply Voltage Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details