Microchip Technology, Inc. 1MHZ Memory IC and Storage Component 47L16T-I/SN

Description
IC EERAM 16KBIT I2C 1MHZ 8SOIC Product overview: 47L16T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L16T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EERAM 16KBIT I2C 1MHZ 8SOIC Product overview: 47L16T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L16T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-47L16T-I/SN
1MHZ Memory IC and Storage Component 774-47L16T-I/SN
IC EERAM 16KBIT I2C 1MHZ 8SOIC Product overview: 47L16T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L16T-I/SN can be used for catalog matching and distributor lookup.

IC EERAM 16KBIT I2C 1MHZ 8SOIC Product overview: 47L16T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47L16T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 150-47L16T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - 150-47L16T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EERAM 16KBIT I2C 1MHZ 8SOIC

IC EERAM 16KBIT I2C 1MHZ 8SOIC

Buy Now Datasheet
Memory - 150-47L16T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
IC EERAM 16KBIT I2C 1MHZ 8SOIC

IC EERAM 16KBIT I2C 1MHZ 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1346909-47L16T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1346909-47L16T-I/SN
Integrated Circuits (ICs) - Memory - Memory 1346909-47L16T-I/SN
Win Source Part Number: 1346909-47L16T-I/SN Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 3,300 Technology: EEPROM, SRAM Memory Type: Non-Volatile Memory Size: 16Kbit Access Time: 400 ns Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EERAM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 1ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 47L16 Memory Organization: 2K x 8

Win Source Part Number: 1346909-47L16T-I/SN
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 3,300
Technology: EEPROM, SRAM
Memory Type: Non-Volatile
Memory Size: 16Kbit
Access Time: 400 ns
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EERAM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 1ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 47L16
Memory Organization: 2K x 8

Buy Now Datasheet
IC EERAM 16KBIT I2C 1MHZ 8SOIC

IC EERAM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EERAM 16KBIT I2C 1MHZ 8SOIC

IC EERAM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - 47L16T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 47L16T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
47L16T-I/SN
Integrated Circuits (ICs) - Memory - Memory 47L16T-I/SN
IC EERAM 16KBIT I2C 1MHZ 8SOIC

IC EERAM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-47L16T-I/SN 150-47L16T-I/SNTR-ND 1346909-47L16T-I/SN 47L16T-I/SN 47L16T-I/SN 47L16T-I/SN 47L16T-I/SN
Product Name 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; SRAM Chip EEPROM EEPROM; Non-Volatile; SRAM Chip EEPROM, SRAM EERAM EERAM Non-Volatile
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Pins 8
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 1ms
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers