IC SRAM 16KBIT PARALLEL SB48 Product overview: 5962-8700202ZA from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-8700202ZA can be used for catalog matching and distributor lookup.
IC SRAM 16KBIT PARALLEL SB48
IC SRAM 16KBIT PARALLEL SB48
SRAM - Dual Port, Synchronous Memory IC 16Kbit Parallel 90 ns 48-SIDE BRAZED
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-5962-8700202ZA | 5962-8700202ZA | 5962-8700202ZA | 5962-8700202ZA |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 90 ns | 90 ns | 90 ns | |
| Cycle Time | 90 ns | 90 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |