SRAM - Dual Port, Asynchronous Memory IC 128Kb (16K x 8) Parallel 25ns 64-TQFP (14x14)
IC SRAM 128KBIT PARALLEL 64TQFP Product overview: 7006S25PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7006S25PF can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1317187-7006S25PF
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tray
Standard Package: 45
Mounting: Surface Mount
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 25 ns
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 64-LQFP
Memory Format: SRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7006S25PF,IDT7006
Base Product Number: 7006S25
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC SRAM 128KBIT PARALLEL 64TQFP
IC SRAM 128KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 25 ns 64-TQFP (14x14)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7006S25PF-ND | 774-7006S25PF | 1317187-7006S25PF | 7006S25PF | 7006S25PF | 7006S25PF |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 64-LQFP | QFP; Tray | QFP; 64-LQFP | QFP; 64-LQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |