ITT Cannon D-Sub Connector Assemblies MDM-31PBSP

Description
31 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
31 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-1294-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1294-ND
D-Sub Connector Assemblies 1003-1294-ND
31 Position D-Type, Micro-D Plug, Male Pins Connector

31 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-31PBSP - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-31PBSP
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-31PBSP
MDM MICRO-D PCB CONN ECTOR

MDM MICRO-D PCB CONN ECTOR

Buy Now
Micro D Connector, Plug, 31Pos, Th; D Sub Connector Type Itt Cannon - 82H7331 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Connector, Plug, 31Pos, Th; D Sub Connector Type Itt Cannon
82H7331
Micro D Connector, Plug, 31Pos, Th; D Sub Connector Type Itt Cannon 82H7331
MICRO D CONNECTOR, PLUG, 31POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM-PCB Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

MICRO D CONNECTOR, PLUG, 31POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM-PCB Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site Datasheet
Mdm-31Pbsp Rohs Compliant Itt Cannon - 96AC0822 - Newark, An Avnet Company
Chicago, IL, United States
Mdm-31Pbsp Rohs Compliant Itt Cannon
96AC0822
Mdm-31Pbsp Rohs Compliant Itt Cannon 96AC0822
MDM-31PBSP ROHS COMPLIANT: NO

MDM-31PBSP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1294-ND MDM-31PBSP 82H7331 96AC0822
Product Name D-Sub Connector Assemblies Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro D Connector, Plug, 31Pos, Th; D Sub Connector Type Itt Cannon Mdm-31Pbsp Rohs Compliant Itt Cannon
Category D-Sub Connector
Connector Type Plug, Male Pins Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Mounting Panel Mount, Through Hole Through Hole Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data