ITT Cannon D-Sub Connector Assemblies MDM-37SSB-A174

Description
37 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - MDM-37SSB-A174-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MDM-37SSB-A174-ND
D-Sub Connector Assemblies MDM-37SSB-A174-ND
37 Position D-Type, Micro-D Receptacle, Female Sockets Connector

37 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Micro D Sub Conn, Socket, 37Pos, Panel; D Sub Connector Type Itt Cannon - 38P2660 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Conn, Socket, 37Pos, Panel; D Sub Connector Type Itt Cannon
38P2660
Micro D Sub Conn, Socket, 37Pos, Panel; D Sub Connector Type Itt Cannon 38P2660
MICRO D SUB CONN, SOCKET, 37POS, PANEL; D Sub Connector Type:Micro D; Gender:Socket; Product Range:MDM Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Panel Mount RoHS Compliant: Yes

MICRO D SUB CONN, SOCKET, 37POS, PANEL; D Sub Connector Type:Micro D; Gender:Socket; Product Range:MDM Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MDM-37SSB-A174-ND 38P2660
Product Name D-Sub Connector Assemblies Micro D Sub Conn, Socket, 37Pos, Panel; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details