ITT Cannon D-Sub Connector Assemblies MDM-21SSB

Description
21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-1286-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1286-ND
D-Sub Connector Assemblies 1003-1286-ND
21 Position D-Type, Micro-D Receptacle, Female Sockets Connector

21 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-21SSB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-21SSB
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-21SSB
MDM MICRO-D SOLDER C ONNECTOR

MDM MICRO-D SOLDER C ONNECTOR

Buy Now
Micro-D Connector, Receptacle, 21 Position, Solder; No. Of Contacts Itt Cannon - 34C2516 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 21 Position, Solder; No. Of Contacts Itt Cannon
34C2516
Micro-D Connector, Receptacle, 21 Position, Solder; No. Of Contacts Itt Cannon 34C2516
MICRO-D CONNECTOR, RECEPTACLE, 21 POSITION, SOLDER; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 21 POSITION, SOLDER; No. of Contacts:21Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1286-ND MDM-21SSB 34C2516
Product Name D-Sub Connector Assemblies Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro-D Connector, Receptacle, 21 Position, Solder; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details