25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
MICRO-D SUB CONN, RCPT, 25POS, SOLDER; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM Series; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1003-1131-ND | 38P1866 |
| Product Name | D-Sub Connector Assemblies | Micro-D Sub Conn, Rcpt, 25Pos, Solder; D Sub Connector Type Itt Cannon |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle |