21 Position D-Type, Micro-D Plug, Male Pins Connector
MICRO D CONN, PLUG, 21POS, SOLDER; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM Series; No. of Contacts:21Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1003-1284-ND | 82H7264 |
| Product Name | D-Sub Connector Assemblies | Micro D Conn, Plug, 21Pos, Solder; D Sub Connector Type Itt Cannon |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector; Micro Connector and Nano Connector |
| Mounting | Panel Mount, Through Hole | |
| Current Rating | 3.0 amps |