MDM MICRO-D PCB CONN ECTOR
31 Position D-Type, Micro-D Plug, Male Pins Connector
MICRO D-SUB, PLUG, 31POS, R/A, THT; No. of Contacts:31Contacts;
MICRO D SUB CONN, R/A PLUG, 31POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM Series; No. of Contacts:31Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDM-31PCBRP | 1003-1295-ND | 27C7845 | 38P2062 |
| Product Name | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | D-Sub Connector Assemblies | Micro D-Sub, Plug, 31Pos, R/a, Tht; No. Of Contacts Itt Cannon | Micro D Sub Conn, R/a Plug, 31Pos, Th; D Sub Connector Type Itt Cannon |
| Connector Type | Micro Connector and Nano Connector | Plug, Male Pins | D-Sub Connector; Micro Connector and Nano Connector | D-Sub Connector; Micro Connector and Nano Connector |
| Category | D-Sub Connector | |||
| Mounting | Panel Mount, Through Hole, Right Angle | PCB Mount | ||
| Current Rating | 3.0 amps |