Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1333166-MDM-51SCBRP
Category: Connectors, Interconnects>D-Sub,
Packaging: Bulk
Number of Positions: 51
Features: Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 5
Termination: Solder
Contact Finish: Gold
Contact Material: Copper Alloy
Connector Style: D-Type, Micro-D
Standard Package: 1
Mounting: Panel Mount, Through Hole, Right Angle
Flange Feature: Mating Side, Female Screwlock (2-56)
Shell Material, Finish: Aluminum, Yellow Chromate Plated Cadmium
Dielectric Material: Liquid Crystal Polymer (LCP)
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Other Part Number: IMDM-51SCBRP-ND,1003
RoHS Status: RoHS non-compliant
MDM MICRO-D PCB CONN ECTOR
51 Position D-Type, Micro-D Receptacle, Female Sockets Connector
096523-0338 ROHS COMPLIANT: NO
MICRO D CONN, R/A RCPT, 51POS, SOLDER; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM Series; No. of Contacts:51Contacts;
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333166-MDM-51SCBRP | MDM-51SCBRP | 1003-1306-ND | 96AC0828 | 38P2949 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | D-Sub Connector Assemblies | 096523-0338 Rohs Compliant Itt Cannon | Micro D Conn, R/a Rcpt, 51Pos, Solder; D Sub Connector Type Itt Cannon |
| Termination | Solder | Solder | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle | |||
| Current Rating | 3.0 amps | 3.0 amps |