ITT Cannon D-Sub Connector Assemblies MDM-51SSB

Description
51 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
51 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-1143-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1143-ND
D-Sub Connector Assemblies 1003-1143-ND
51 Position D-Type, Micro-D Receptacle, Female Sockets Connector

51 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Micro-D Connector, Receptacle, 51 Position, Solder; No. Of Contacts Itt Cannon - 34C2522 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 51 Position, Solder; No. Of Contacts Itt Cannon
34C2522
Micro-D Connector, Receptacle, 51 Position, Solder; No. Of Contacts Itt Cannon 34C2522
MICRO-D CONNECTOR, RECEPTACLE, 51 POSITION, SOLDER; No. of Contacts:51Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 51 POSITION, SOLDER; No. of Contacts:51Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-1143-ND 34C2522
Product Name D-Sub Connector Assemblies Micro-D Connector, Receptacle, 51 Position, Solder; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190007(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details