ITT Cannon D-Sub Connector Assemblies MDM-25PBSP

Description
25 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-1289-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1289-ND
D-Sub Connector Assemblies 1003-1289-ND
25 Position D-Type, Micro-D Plug, Male Pins Connector

25 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-25PBSP - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-25PBSP
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-25PBSP
MDM MICRO-D PCB CONN ECTOR

MDM MICRO-D PCB CONN ECTOR

Buy Now
Micro D Connector, Plug, 25Pos, Th; D Sub Connector Type Itt Cannon - 82H7295 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Connector, Plug, 25Pos, Th; D Sub Connector Type Itt Cannon
82H7295
Micro D Connector, Plug, 25Pos, Th; D Sub Connector Type Itt Cannon 82H7295
MICRO D CONNECTOR, PLUG, 25POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM-PCB Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

MICRO D CONNECTOR, PLUG, 25POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM-PCB Series; No. of Contacts:25Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1289-ND MDM-25PBSP 82H7295
Product Name D-Sub Connector Assemblies Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro D Connector, Plug, 25Pos, Th; D Sub Connector Type Itt Cannon
Category D-Sub Connector
Connector Type Plug, Male Pins Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Mounting Panel Mount, Through Hole Through Hole Mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104801AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
2 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details