37 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Manufacturer: ITT Cannon, LLC
Win Source Part Number: 788393-MDM-37SCBRP
Series: MIL-DTL-83513, Micro D Metal Shell (MDM)
Packaging: Bulk
Number of Positions: 37
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Material: Copper Alloy
Connector Style: D-Type, Micro-D
Current Rating: 3A
Housing Material: Liquid Crystal Polymer (LCP)
Mounting: Panel Mount, Through Hole, Right Angle
Flange Feature: Mating Side, Female Screwlock (2-56)
Shell Material, Finish: Aluminum, Yellow Chromate Cadmium Plated
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Family Name: MDM
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): RMDM-37SCBRP;
Introduction Date: December 12, 2002
ECCN: EAR99
Country of Origin: Germany, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
MDM MICRO-D PCB CONN ECTOR
MICRO D CONN, R/A RCPT, 37POS, SOLDER; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM Series; No. of Contacts:37Contacts;
| DigiKey | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-1302-ND | 788393-MDM-37SCBRP | MDM-37SCBRP | 38P2534 |
| Product Name | D-Sub Connector Assemblies | D - SUB, D - SHAPED connectors - MDM-37SCBRP | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | Micro D Conn, R/a Rcpt, 37Pos, Solder; D Sub Connector Type Itt Cannon |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | Micro Connector and Nano Connector | D-Sub Connector; Micro Connector and Nano Connector | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle |