21 Position D-Type, Micro-D Plug, Male Pins Connector
MDM MICRO-D PCB CONN ECTOR
MICRO D CONN, R/A PLUG, 21POS, SOLDER; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM Series; No. of Contacts:21Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-1285-ND | MDM-21PCBRP | 38P1295 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | Micro D Conn, R/a Plug, 21Pos, Solder; D Sub Connector Type Itt Cannon |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | Micro Connector and Nano Connector | D-Sub Connector; Micro Connector and Nano Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 3.0 amps |