ITT Cannon D-Sub Connector Assemblies MDM-37PSB-A174

Description
37 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - MDM-37PSB-A174-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MDM-37PSB-A174-ND
D-Sub Connector Assemblies MDM-37PSB-A174-ND
37 Position D-Type, Micro-D Plug, Male Pins Connector

37 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Micro D Sub Conn, Plug, 37Pos, Panel; D Sub Connector Type Itt Cannon - 38P2475 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Conn, Plug, 37Pos, Panel; D Sub Connector Type Itt Cannon
38P2475
Micro D Sub Conn, Plug, 37Pos, Panel; D Sub Connector Type Itt Cannon 38P2475
MICRO D SUB CONN, PLUG, 37POS, PANEL; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Panel Mount

MICRO D SUB CONN, PLUG, 37POS, PANEL; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Connector Mounting:Panel Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MDM-37PSB-A174-ND 38P2475
Product Name D-Sub Connector Assemblies Micro D Sub Conn, Plug, 37Pos, Panel; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug (Long) - 150513-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Strip Connector Standards - Type Surface Mount - A24001-010 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details