ITT Cannon D-Sub Connector Assemblies MDM-15SSB

Description
15 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-1128-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1128-ND
D-Sub Connector Assemblies 1003-1128-ND
15 Position D-Type, Micro-D Receptacle, Female Sockets Connector

15 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-15SSB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-15SSB
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-15SSB
MDM MICRO-D SOLDER C ONNECTOR

MDM MICRO-D SOLDER C ONNECTOR

Buy Now
Micro-D Connector, Receptacle, 15 Position, Solder; No. Of Contacts Itt Cannon - 23C9117 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 15 Position, Solder; No. Of Contacts Itt Cannon
23C9117
Micro-D Connector, Receptacle, 15 Position, Solder; No. Of Contacts Itt Cannon 23C9117
MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 15 POSITION, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1128-ND MDM-15SSB 23C9117
Product Name D-Sub Connector Assemblies Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro-D Connector, Receptacle, 15 Position, Solder; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAUU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details