MDM MICRO-D PCB CONN
15 Position D-Type, Micro-D Receptacle, Female Sockets Connector
CONN MICRO-D RCPT 15POS R/A SLDR
MICRO D CONNECTOR, R/A, RCPT, 15POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM-PCB Series; No. of Contacts:15Contacts;
| Heilind Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDM-15SCBRP | 1003-1282-ND | MDM-15SCBRP | 20M4865 |
| Product Name | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | D-Sub Connector Assemblies | D-Sub Connector Assemblies | Micro D Connector, R/a, Rcpt, 15Pos, Th; D Sub Connector Type Itt Cannon |
| Connector Type | Micro Connector and Nano Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector; Micro Connector and Nano Connector |
| Category | D-Sub Connector | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Through Hole, Right Angle |