ITT Cannon D-Sub Connector Assemblies MDM-51PCBR-L61

Description
51 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
51 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-MDM-51PCBR-L61-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-MDM-51PCBR-L61-ND
D-Sub Connector Assemblies 1003-MDM-51PCBR-L61-ND
51 Position D-Type, Micro-D Plug, Male Pins Connector

51 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Micros Itt Cannon - 38P2716 - Newark, An Avnet Company
Chicago, IL, United States
Micros Itt Cannon
38P2716
Micros Itt Cannon 38P2716
Micros

Micros

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1003-MDM-51PCBR-L61-ND 38P2716
Product Name D-Sub Connector Assemblies Micros Itt Cannon
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details