ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-37PSB

Description
MICRO 37 M SOD
Request a Quote Datasheet
Description
MICRO 37 M SOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MDM-37PSB - PEI-Genesis
Philadelphia, PA, United States
MICRO 37 M SOD

MICRO 37 M SOD

Buy Now
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-37PSB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-37PSB
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-37PSB
MDM MICRO-D SOLDER C ONNECTOR

MDM MICRO-D SOLDER C ONNECTOR

Buy Now
D-Sub Connector Assemblies - 1003-1137-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1137-ND
D-Sub Connector Assemblies 1003-1137-ND
37 Position D-Type, Micro-D Plug, Male Pins Connector

37 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Micro D Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Itt Cannon - 38P2472 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Itt Cannon
38P2472
Micro D Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Itt Cannon 38P2472
MICRO D CONN, PLUG, 37POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

MICRO D CONN, PLUG, 37POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM Series; No. of Contacts:37Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MDM-37PSB MDM-37PSB 1003-1137-ND 38P2472
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connector Assemblies Micro D Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type Itt Cannon
Connector Type Micro Connector and Nano Connector Micro Connector and Nano Connector D-Sub Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details