ITT Cannon D-Sub Connector Assemblies MDM-51PCBRP

Description
51 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
51 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-1304-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1304-ND
D-Sub Connector Assemblies 1003-1304-ND
51 Position D-Type, Micro-D Plug, Male Pins Connector

51 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
096522-0341 Rohs Compliant Itt Cannon - 61AC0434 - Newark, An Avnet Company
Chicago, IL, United States
096522-0341 Rohs Compliant Itt Cannon
61AC0434
096522-0341 Rohs Compliant Itt Cannon 61AC0434
096522-0341 ROHS COMPLIANT: NO

096522-0341 ROHS COMPLIANT: NO

Supplier's Site
Micro D Connector, R/a, Plug, 51Pos, Th; D Sub Connector Type Itt Cannon - 82H7394 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Connector, R/a, Plug, 51Pos, Th; D Sub Connector Type Itt Cannon
82H7394
Micro D Connector, R/a, Plug, 51Pos, Th; D Sub Connector Type Itt Cannon 82H7394
MICRO D CONNECTOR, R/A, PLUG, 51POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM-PCB Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

MICRO D CONNECTOR, R/A, PLUG, 51POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM-PCB Series; No. of Contacts:51Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1304-ND 61AC0434 82H7394
Product Name D-Sub Connector Assemblies 096522-0341 Rohs Compliant Itt Cannon Micro D Connector, R/a, Plug, 51Pos, Th; D Sub Connector Type Itt Cannon
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector; Micro Connector and Nano Connector
Mounting Panel Mount, Through Hole, Right Angle
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - Turret Connectors - 1333425-1502-1 - Win Source Electronics
Specs
Termination Staking Flare
Mounting Through Hole
View Details
2 suppliers
MicroSpace™ 1.27mm - 10142344-115KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A50020-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details