ITT Cannon D-Sub Connector Assemblies MDM-21PSB

Description
21 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
21 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-1283-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1283-ND
D-Sub Connector Assemblies 1003-1283-ND
21 Position D-Type, Micro-D Plug, Male Pins Connector

21 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-21PSB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-21PSB
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-21PSB
MDM MICRO-D SOLDER C ONNECTOR

MDM MICRO-D SOLDER C ONNECTOR

Buy Now
Micro D Sub Connector, Plug, 21Pos; D Sub Connector Type Itt Cannon - 38P1408 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Connector, Plug, 21Pos; D Sub Connector Type Itt Cannon
38P1408
Micro D Sub Connector, Plug, 21Pos; D Sub Connector Type Itt Cannon 38P1408
MICRO D SUB CONNECTOR, PLUG, 21POS; D Sub Connector Type:Micro D; Gender:Plug; Product Range:Micro-D Metal Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: No

MICRO D SUB CONNECTOR, PLUG, 21POS; D Sub Connector Type:Micro D; Gender:Plug; Product Range:Micro-D Metal Series; No. of Contacts:21Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1283-ND MDM-21PSB 38P1408
Product Name D-Sub Connector Assemblies Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro D Sub Connector, Plug, 21Pos; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector Micro Connector and Nano Connector D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header; 3; 8 A; 125/300 V; 0.150 in.; 0.50 in.; Polyamide 6.6 - 70078481 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Modular Connectors / Ethernet Connectors - 202C14 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details