25 Position D-Type, Micro-D Plug, Male Pins Connector
MDM MICRO-D PCB CONN ECTOR
MICRO D CONNECTOR, R/A, PLUG, 25POS, TH; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MDM-PCB Series; No. of Contacts:25Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-1290-ND | MDM-25PCBRP | 38P1680 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | Micro D Connector, R/a, Plug, 25Pos, Th; D Sub Connector Type Itt Cannon |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | Micro Connector and Nano Connector | D-Sub Connector; Micro Connector and Nano Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 3.0 amps |