ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-31SCBRP

Description
MDM MICRO-D PCB CONN
Request a Quote Datasheet
Description
MDM MICRO-D PCB CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-31SCBRP - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-31SCBRP
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-31SCBRP
MDM MICRO-D PCB CONN

MDM MICRO-D PCB CONN

Buy Now
D-Sub Connector Assemblies - 1003-1298-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1298-ND
D-Sub Connector Assemblies 1003-1298-ND
31 Position D-Type, Micro-D Receptacle, Female Sockets Connector

31 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Micro-D Sub Conn, Rcpt, 31Pos, Solder; D Sub Connector Type Itt Cannon - 38P2222 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, Rcpt, 31Pos, Solder; D Sub Connector Type Itt Cannon
38P2222
Micro-D Sub Conn, Rcpt, 31Pos, Solder; D Sub Connector Type Itt Cannon 38P2222
MICRO-D SUB CONN, RCPT, 31POS, SOLDER; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

MICRO-D SUB CONN, RCPT, 31POS, SOLDER; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM Series; No. of Contacts:31Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number MDM-31SCBRP 1003-1298-ND 38P2222
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connector Assemblies Micro-D Sub Conn, Rcpt, 31Pos, Solder; D Sub Connector Type Itt Cannon
Connector Type Micro Connector and Nano Connector Receptacle, Female Sockets D-Sub Connector
Category D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51707-10400000A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28410-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCA-FL4G-M - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details