ITT Cannon D-Sub Connector Assemblies MDM-37PCBR

Description
37 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-MDM-37PCBR-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-MDM-37PCBR-ND
D-Sub Connector Assemblies 1003-MDM-37PCBR-ND
37 Position D-Type, Micro-D Plug, Male Pins Connector

37 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Connector,d-Shell,pcb Mount,recept,37 Contacts,pin,0.05 Pitch,pc Tail Terminal Itt Cannon - 82H7360 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,recept,37 Contacts,pin,0.05 Pitch,pc Tail Terminal Itt Cannon
82H7360
Connector,d-Shell,pcb Mount,recept,37 Contacts,pin,0.05 Pitch,pc Tail Terminal Itt Cannon 82H7360
Connector,D-Shell,PC B Mount,RECEPT,37 Contacts,PIN,0.05 Pitch,PC TAIL Terminal

Connector,D-Shell,PCB Mount,RECEPT,37 Contacts,PIN,0.05 Pitch,PC TAIL Terminal

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1003-MDM-37PCBR-ND 82H7360
Product Name D-Sub Connector Assemblies Connector,d-Shell,pcb Mount,recept,37 Contacts,pin,0.05 Pitch,pc Tail Terminal Itt Cannon
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
D-Sub Connector Assemblies - 2262-A98252-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers