ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-37SSB

Description
MICRO 37 F SOD
Request a Quote Datasheet
Description
MICRO 37 F SOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MDM-37SSB - PEI-Genesis
Philadelphia, PA, United States
MICRO 37 F SOD

MICRO 37 F SOD

Buy Now
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-37SSB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-37SSB
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-37SSB
MDM MICRO-D SOLDER CONNECTOR

MDM MICRO-D SOLDER CONNECTOR

Buy Now
D-Sub Connector Assemblies - 1003-1140-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1140-ND
D-Sub Connector Assemblies 1003-1140-ND
37 Position D-Type, Micro-D Receptacle, Female Sockets Connector

37 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Micro-D Connector, Receptacle, 37 Position, Solder; No. Of Contacts Itt Cannon - 50B9126 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Receptacle, 37 Position, Solder; No. Of Contacts Itt Cannon
50B9126
Micro-D Connector, Receptacle, 37 Position, Solder; No. Of Contacts Itt Cannon 50B9126
MICRO-D CONNECTOR, RECEPTACLE, 37 POSITION, SOLDER; No. of Contacts:37Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, RECEPTACLE, 37 POSITION, SOLDER; No. of Contacts:37Contacts; Gender:Receptacle; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MDM-37SSB MDM-37SSB 1003-1140-ND 50B9126
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connector Assemblies Micro-D Connector, Receptacle, 37 Position, Solder; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data