ITT Cannon D-Sub Connector Assemblies MDM-31PSB

Description
31 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
31 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1003-1293-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1293-ND
D-Sub Connector Assemblies 1003-1293-ND
31 Position D-Type, Micro-D Plug, Male Pins Connector

31 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-31PSB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-31PSB
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-31PSB
MDM MICRO-D SOLDER C ONNECTOR

MDM MICRO-D SOLDER C ONNECTOR

Buy Now
Micro-D Connector, Plug, 31 Position, Solder; No. Of Contacts Itt Cannon - 25C2395 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 31 Position, Solder; No. Of Contacts Itt Cannon
25C2395
Micro-D Connector, Plug, 31 Position, Solder; No. Of Contacts Itt Cannon 25C2395
MICRO-D CONNECTOR, PLUG, 31 POSITION, SOLDER; No. of Contacts:31Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 31 POSITION, SOLDER; No. of Contacts:31Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-1293-ND MDM-31PSB 25C2395
Product Name D-Sub Connector Assemblies Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) Micro-D Connector, Plug, 31 Position, Solder; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data