ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-25PSB

Description
MDM MICRO-D SOLDER C ONNECTOR
Request a Quote Datasheet
Description
MDM MICRO-D SOLDER C ONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-25PSB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-25PSB
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-25PSB
MDM MICRO-D SOLDER C ONNECTOR

MDM MICRO-D SOLDER C ONNECTOR

Buy Now
D-Sub Connector Assemblies - 1003-1130-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1130-ND
D-Sub Connector Assemblies 1003-1130-ND
25 Position D-Type, Micro-D Plug, Male Pins Connector

25 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Micro-D Connector, Plug, 25 Position, Solder; No. Of Contacts Itt Cannon - 92B4375 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 25 Position, Solder; No. Of Contacts Itt Cannon
92B4375
Micro-D Connector, Plug, 25 Position, Solder; No. Of Contacts Itt Cannon 92B4375
MICRO-D CONNECTOR, PLUG, 25 POSITION, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 25 POSITION, SOLDER; No. of Contacts:25Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDM-25PSB 1003-1130-ND 92B4375
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connector Assemblies Micro-D Connector, Plug, 25 Position, Solder; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details