51 Position D-Type, Micro-D Receptacle, Female Sockets Connector
MDM MICRO-D PCB CONN ECTOR
MICRO-D SUB CONN, RCPT, 51POS, SOLDER; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM Series; No. of Contacts:51Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-1305-ND | MDM-51SBSP | 82H7408 |
| Product Name | D-Sub Connector Assemblies | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | Micro-D Sub Conn, Rcpt, 51Pos, Solder; D Sub Connector Type Itt Cannon |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | Micro Connector and Nano Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |