25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
MICRO-D CONNECTOR, RECEPTACLE 25 POSITION, RA-THROUGH HOLE; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1003-MDM-25SCBRM7-ND | 02K3166 |
| Product Name | D-Sub Connector Assemblies | Micro-D Connector, Receptacle 25 Position, Ra-Through Hole; No. Of Contacts Itt Cannon |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | Micro Connector and Nano Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | PCB Mount |