15 Position D-Type, Micro-D Receptacle, Female Sockets Connector
MICRO-D CONNECTOR, RECEPTACLE 15 POSITION, RA-THROUGH HOLE; No. of Contacts:15Contacts;
CONN MICRO-D RCPT 15POS R/A SLDR
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDM-15SCBRM7-ND | 86H8704 | MDM-15SCBRM7 |
| Product Name | D-Sub Connector Assemblies | Micro-D Connector, Receptacle 15 Position, Ra-Through Hole; No. Of Contacts Itt Cannon | D-Sub Connector Assemblies |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | Micro Connector and Nano Connector | D-Sub Connector |
| Mounting | Panel Mount, Through Hole, Right Angle | PCB Mount | Panel Mount, Through Hole, Right Angle |