37 Position D-Type, Micro-D Receptacle, Female Sockets Connector
MICRO D CONNECTOR, RCPT, 37POS, TH; D Sub Connector Type:Micro D; Gender:Receptacle; Product Range:MDM-PCB Series; No. of Contacts:37Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1003-1301-ND | 82H7370 |
| Product Name | D-Sub Connector Assemblies | Micro D Connector, Rcpt, 37Pos, Th; D Sub Connector Type Itt Cannon |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector; Micro Connector and Nano Connector |
| Mounting | Panel Mount, Through Hole | Through Hole MountRoHS Compliant: No |