ITT Cannon Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-51PSB

Description
MDM MICRO-D SOLDER C ONNECTOR
Request a Quote Datasheet
Description
MDM MICRO-D SOLDER C ONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) - MDM-51PSB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL)
MDM-51PSB
Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) MDM-51PSB
MDM MICRO-D SOLDER C ONNECTOR

MDM MICRO-D SOLDER C ONNECTOR

Buy Now
D-Sub Connector Assemblies - 1003-1141-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1003-1141-ND
D-Sub Connector Assemblies 1003-1141-ND
51 Position D-Type, Micro-D Plug, Male Pins Connector

51 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Micro-D Connector, Plug, 51 Position, Solder; No. Of Contacts Itt Cannon - 34C2521 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Connector, Plug, 51 Position, Solder; No. Of Contacts Itt Cannon
34C2521
Micro-D Connector, Plug, 51 Position, Solder; No. Of Contacts Itt Cannon 34C2521
MICRO-D CONNECTOR, PLUG, 51 POSITION, SOLDER; No. of Contacts:51Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

MICRO-D CONNECTOR, PLUG, 51 POSITION, SOLDER; No. of Contacts:51Contacts; Gender:Plug; Product Range:MDM Series; Contact Termination Type:Solder; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDM-51PSB 1003-1141-ND 34C2521
Product Name Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) D-Sub Connector Assemblies Micro-D Connector, Plug, 51 Position, Solder; No. Of Contacts Itt Cannon
Connector Type Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data