MDM MICRO-D PCB CONN ECTOR
21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
MICRO-D CONNECTOR, RECEPTACLE 21 POSITION, THROUGH HOLE; No. of Contacts:21Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MDM-21SBSP | 1003-1287-ND | 02K3046 |
| Product Name | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | D-Sub Connector Assemblies | Micro-D Connector, Receptacle 21 Position, Through Hole; No. Of Contacts Itt Cannon |
| Connector Type | Micro Connector and Nano Connector | Receptacle, Female Sockets | |
| Category | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole | PCB Mount |