DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 160 163 164 165 166 167 168 169 170 171 172 173
Product Name Notes
25 Position D-Type, Micro-D Plug, Male Pins Connector
CONN MICRO-D PLG 100POS SLDR CUP
CONN MICRO-D PLG 15POS VERT SLDR
CONN MICRO-D PLG 37POS VERT SLDR
CONN MICRO-D PLUG 15POS R/A SLDR
CONN MICRO-D PLUG 15POS SLDR CUP
CONN MICRO-D PLUG 21POS R/A SLDR
CONN MICRO-D PLUG 21POS SLDR CUP
CONN MICRO-D PLUG 21POS SMD SLDR
CONN MICRO-D PLUG 25POS R/A SLDR
CONN MICRO-D PLUG 25POS SLDR CUP
CONN MICRO-D PLUG 25POS SMD SLDR
CONN MICRO-D PLUG 31POS SLDR CUP
CONN MICRO-D PLUG 31POS SMD SLDR
CONN MICRO-D PLUG 37POS R/A SLDR
CONN MICRO-D PLUG 37POS SLDR CUP
CONN MICRO-D PLUG 37POS SMD SLDR
CONN MICRO-D PLUG 51POS SLDR CUP
CONN MICRO-D PLUG 51POS SMD SLDR
CONN MICRO-D PLUG 69POS SLDR CUP
CONN MICRO-D PLUG 9POS R/A SLDR
CONN MICRO-D PLUG 9POS SLDR CUP
CONN MICRO-D RCPT 100P SLDR CUP
CONN MICRO-D RCPT 15P VERT SLDR
CONN MICRO-D RCPT 15POS R/A SLDR
CONN MICRO-D RCPT 15POS SLDR CUP
CONN MICRO-D RCPT 15POS SMD SLDR
CONN MICRO-D RCPT 21P VERT SLDR
CONN MICRO-D RCPT 21POS SLDR CUP
CONN MICRO-D RCPT 21POS SMD SLDR
CONN MICRO-D RCPT 25P VERT SLDR
CONN MICRO-D RCPT 25POS R/A SLDR
CONN MICRO-D RCPT 25POS SLDR CUP
CONN MICRO-D RCPT 25POS SMD R/A
CONN MICRO-D RCPT 25POS SMD SLDR
CONN MICRO-D RCPT 31P VERT SLDR
CONN MICRO-D RCPT 31POS SLDR CUP
CONN MICRO-D RCPT 31POS SMD R/A
CONN MICRO-D RCPT 31POS SMD SLDR
CONN MICRO-D RCPT 37POS R/A SLDR
CONN MICRO-D RCPT 37POS SLDR CUP
CONN MICRO-D RCPT 37POS SMD SLDR
CONN MICRO-D RCPT 51P WIRE LEADS
CONN MICRO-D RCPT 51POS SLDR CUP
CONN MICRO-D RCPT 51POS SMD SLDR
CONN MICRO-D RCPT 69POS SLDR CUP
CONN MICRO-D RCPT 9POS PNL MNT
CONN MICRO-D RCPT 9POS R/A SLDR
CONN MICRO-D RCPT 9POS SLDR CUP
CONN MICRO-D RCPT 9POS SMD SLDR
CONN MICRO-D RCPT 9POS VERT SLDR
CONNECTOR
EMI/RFI BACKSHELL WITH LARGE EXI
EMI/RFI BACKSHELL WITH STANDARD
MM-212-015-113-4300
MM-212-025-113-2200
MM-212-025-113-4300
MM-222-009-213-2200- 900
MM-222-009-2A3-0000- 900
MM-222-015-213-0000- 900
MM-222-015-213-2200- 900
MM-222-015-213-4300- 900
MM-222-015-2A3-4100- 900
MM-222-015-2E3-0000- 900
MM-222-021-213-2200- 900
MM-222-037-2A3-0000- 900
MM-222-051-275-320S
MM-223-009-213-0000
MM-223-015-213-2200
MM-223-021-213-0000- 900
MM-223-021-213-0000
MM-223-025-213-0000
MM-223-031-275-320S
MM-223-037-213-0000- 900
MM-232-009-000-4400
MM-232-009-AAA-4100
MM-232-015-000-0000
MM-232-025-AAA-4400
MM-232-037-AAA-4400
MM-252-015-000-4100
MM-272-015-000-4100
MM-272-021-000-4100
MM-272-037-000-4100
MM-313-051-143-4500
MM-322-051-213-2200
MM-322-051-213-4100
MM-322-051-213-4300
MM-322-051-2A3-4100- 900
MM-322-069-213-0000- 900
MM-322-069-2A3-0000- 900
MM-323-051-213-0000
MM-323-069-213-0000
MM-352-051-000-2200
MM-422-100-213-0000- 900
MM-422-100-213-0000
MN-221-009-2A3-2200
MP-211-009-113-0000
MP-211-021-113-0000
MP-221-025-253-2200
MP-221-037-253-0000
MP-221-037-253-2200
MQ-213-009-113-4100
MQ-222-015-213-0000
MQ-222-015-2A3-4100
MQ-222-021-213-0000
MQ-222-021-213-4300
MQ-222-031-213-0000
MR-361-051-445-220S

<< Prev Next >>