Shenzhen Shengyu Electronics Technology Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 40 50 60 70 80 90 100 150 175
Product Name Notes
30V, 5.5A, DPAK, DIODE SCHOTTKY
5.0SMDJ, DO-214AB, 26V, 42.1V, A
Bi-directional TVS 5000W, Case T
BRIDGE RECT 3PHASE 1.2KV 55A MTK
BRIDGE RECT 3PHASE 1.4KV 55A MTK
BRIDGE RECT 3PHASE 1.6KV 55A MTK
Circuit Protection - TVS - Diodes
Circuit Protection - TVS
DIODE ARR SCHOTT 30V 25A TO247AC
DIODE ARR SCHOTT 50V 1A 20LCCC
DIODE ARRAY SCHOTT 50V 1A 8CDIP
DIODE GP 600V 11140A E-EUPEC-0
DIODE SCHOTTKY 100V 5.5A DPAK
DIODE SCHOTTKY 100V DPAK
DIODE SCHOTTKY 20V 1A DO214AA
DIODE SCHOTTKY 20V 1A DO215AA
DIODE SCHOTTKY 20V 3A DO214AB
DIODE SCHOTTKY 20V 3A DO215AB
DIODE SCHOTTKY 30V 1A DO214AA
DIODE SCHOTTKY 30V 3A DO214AB
DIODE SCHOTTKY 30V 3A DO215AB
DIODE SCHOTTKY 30V 5.5A DPAK
DIODE SCHOTTKY 30V 60A DO5
DIODE SCHOTTKY 35V 60A DO5
DIODE SCHOTTKY 40V 1A DO214AA
DIODE SCHOTTKY 40V 3A DO214AB
DIODE SCHOTTKY 40V 3A DO215AB
DIODE SCHOTTKY 40V 3A SMCJ
DIODE SCHOTTKY 40V 5.5A DPAK
DIODE SCHOTTKY 40V 60A DO5
DIODE SCHOTTKY 45V 60A DO5
DIODE SCHOTTKY 60V 5.5A DPAK
MOV DISC 10MM, 560V 2.5KA, REEL
MOV DISC 10MM,510V 3.5KA, BULK
MOV DISC 14MM,510V 6KA, BULK
MOV DISC 14MM,560V 4.5KA, REEL
MOV DISC 20MM,560V 10KA, BULK
MOV DISC 20MM,56V 3KA, BULK
MOV DISC 25MM,510V 15KA, BULK
MOV DISC 25MM,560V 15KA, BULK
MOV DISC 7MM,510V 1.75KA, BULK
MOV
TVS 5KW 200V 5%UNI DO-214AB TR13
TVS DEVICE ARRESTOR TVSS
TVS DIODE 100VWM 162VC P600
TVS DIODE 100VWM 179VC P600
TVS DIODE 10VWM 17VC DO214AB
TVS DIODE 10VWM 17VC P600
TVS DIODE 10VWM 18.8VC P600
TVS DIODE 110VWM 177VC P600
TVS DIODE 110VWM 196VC P600
TVS DIODE 11VWM 18.2VC P600
TVS DIODE 11VWM 20.1VC P600
TVS DIODE 120VWM 193VC P600
TVS DIODE 120VWM 202.65VC P600
TVS DIODE 120VWM 213VC P600
TVS DIODE 12VWM 19.9VC DO214AB
TVS DIODE 12VWM 19.9VC P600
TVS DIODE 12VWM 22VC P600
TVS DIODE 130VWM 209VC P600
TVS DIODE 130VWM 209VC R6
TVS DIODE 130VWM 219.45VC P600
TVS DIODE 130VWM 231VC P600
TVS DIODE 13VWM 21.5VC DO214AB
TVS DIODE 13VWM 21.5VC P600
TVS DIODE 13VWM 23.8VC P600
TVS DIODE 14VWM 23.2VC DO214AB
TVS DIODE 14VWM 23.2VC P600
TVS DIODE 14VWM 25.8VC P600
TVS DIODE 150VWM 243VC P600
TVS DIODE 150VWM 255.15VC P600
TVS DIODE 150VWM 268VC P600
TVS DIODE 15VWM 24.4VC P600
TVS DIODE 15VWM 24.4VC R6
TVS DIODE 15VWM 26.9VC P600
TVS DIODE 160VWM 259VC P600
TVS DIODE 160VWM 271.95VC P600
TVS DIODE 160VWM 287VC P600
TVS DIODE 16VWM 26VC DO214AB
TVS DIODE 16VWM 26VC P600
TVS DIODE 16VWM 28.8VC P600
TVS DIODE 170VWM 275VC P600
TVS DIODE 170VWM 288.75VC P600
TVS DIODE 170VWM 304VC P600
TVS DIODE 17VWM 27.6VC DO214AB
TVS DIODE 17VWM 27.6VC P600
TVS DIODE 17VWM 30.5VC P600
TVS DIODE 180VWM 292VC P600
TVS DIODE 180VWM 306.6VC P600
TVS DIODE 180VWM 323VC P600
TVS DIODE 188VWM 328VC P600
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE 18VWM 29.2VC P600
TVS DIODE 18VWM 29.2VC R6
TVS DIODE 18VWM 32.2VC P600
TVS DIODE 190VWM 310VC P600
TVS DIODE 190VWM 325.5VC P600
TVS DIODE 200VWM 329.2VC P600
TVS DIODE 200VWM 329VC P600
TVS DIODE 200VWM 345.66VC P600
TVS DIODE 200VWM 364VC P600
TVS DIODE 20VWM 32.4VC DO214AB
TVS DIODE 20VWM 32.4VC P600
TVS DIODE 20VWM 32.4VC R6
TVS DIODE 20VWM 35.8VC P600
TVS DIODE 210VWM 349.5VC P600
TVS DIODE 220VWM 371.1VC P600
TVS DIODE 220VWM 371VC P600
TVS DIODE 22VWM 35.5V DO214 TR13
TVS DIODE 22VWM 35.5VC DO214AB
TVS DIODE 22VWM 35.5VC P600
TVS DIODE 22VWM 39.4VC P600
TVS DIODE 24VWM 38.9VC DO214AB
TVS DIODE 24VWM 38.9VC P600
TVS DIODE 24VWM 38.9VC SMC
TVS DIODE 24VWM 43VC P600
TVS DIODE 250VWM 425VC P600
TVS DIODE 26VWM 42.1VC DO214AB
TVS DIODE 26VWM 42.1VC P600
TVS DIODE 26VWM 42.1VC SMC
TVS DIODE 28VWM 45.4VC DO214AB
TVS DIODE 28VWM 45.4VC P600
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE 30VWM 48.4VC P600
TVS DIODE 30VWM 48.4VC R6
TVS DIODE 30VWM 53.5VC P600
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 33VWM 53.3VC P600
TVS DIODE 33VWM 53.3VC SMC
TVS DIODE 33VWM 59VC P600
TVS DIODE 36VWM 58.1VC DO214AB
TVS DIODE 36VWM 58.1VC P600
TVS DIODE 36VWM 58.1VC R6
TVS DIODE 36VWM 64.3VC P600
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 40VWM 64.5VC P600
TVS DIODE 40VWM 71.4VC P600
TVS DIODE 43VWM 69.4VC DO214AB
TVS DIODE 43VWM 69.4VC P600
TVS DIODE 43VWM 76.7VC P600
TVS DIODE 45VWM 72.7VC DO214AB
TVS DIODE 45VWM 72.7VC P600
TVS DIODE 48VWM 77.4VC DO214AB
TVS DIODE 51VWM 82.4VC DO214AB
TVS DIODE 54VWM 87.1VC DO214AB
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 60VWM 96.8VC DO214AB
TVS DIODE 64VWM 103VC DO214AB
TVS DIODE 6VWM 10.3VC DO214 TR13
TVS DIODE 70VWM 113VC DO214AB
TVS DIODE 75VWM 121VC DO214AB
TVS DIODE 78VWM 126VC DO214AB
TVS DIODE 85VWM 137VC DO214AB
TVS DIODE 90VWM 146VC DO214AB
TVS DIODE UP 110VRWM 177VC
TVS DIODE UP 120VRWM 193VC
TVS DIODE UP 12VRWM 19.9VC
TVS DIODE UP 160VRWM 259VC
TVS DIODE UP 16VRWM 26VC
TVS DIODE UP 170VRWM 275VC
TVS DIODE UP 18VRWM 29.2VC
TVS DIODE UP 24VRWM 38.9VC
TVS DIODE UP 26VRWM 42.1VC
TVS DIODE UP 28VRWM 45.4VC
TVS DIODE UP 30VRWM 48.4VC
TVS DIODE UP 33VRWM 53.3VC
TVS DIODE UP 36VRWM 58.1VC
TVS DIODE UP 40VRWM 64.5VC
TVS DIODE UP 45VRWM 72.7VC
TVS DIODE UP 48VRWM 77.4VC
TVS DIODE UP 75VRWM 121VC
TVS DIODE UP 90VRWM 146VC
TVS P600 100V 5000W BIDIR
TVS P600 100V 5000W UNIDIR
TVS P600 10V 5000W BIDIR
TVS P600 10V 5000W UNIDIR
TVS P600 110V 5000W BIDIR
TVS P600 110V 5000W UNIDIR
TVS P600 11V 5000W BIDIR
TVS P600 11V 5000W UNIDIR
TVS P600 120V 5000W BIDIR
TVS P600 12V 5000W BIDIR
TVS P600 12V 5000W UNIDIR
TVS P600 13V 5000W BIDIR
TVS P600 13V 5000W UNIDIR
TVS P600 14V 5000W BIDIR
TVS P600 14V 5000W UNIDIR
TVS P600 15V 5000W BIDIR
TVS P600 15V 5000W UNIDIR
TVS P600 16V 5000W BIDIR
TVS P600 16V 5000W UNIDIR
TVS P600 17V 5000W BIDIR
TVS P600 17V 5000W UNIDIR
TVS P600 18V 5000W BIDIR
TVS P600 18V 5000W UNIDIR
TVS P600 20V 5000W BIDIR
TVS P600 20V 5000W UNIDIR
TVS P600 22V 5000W BIDIR
TVS P600 22V 5000W UNIDIR
TVS P600 24V 5000W BIDIR
TVS P600 24V 5000W UNIDIR
TVS P600 26V 5000W BIDIR
TVS P600 26V 5000W UNIDIR
TVS P600 28V 5000W BIDIR
TVS P600 28V 5000W UNIDIR
TVS P600 30V 5000W BIDIR
TVS P600 30V 5000W UNIDIR
TVS P600 33V 5000W BIDIR
TVS P600 33V 5000W UNIDIR
TVS P600 36V 5000W BIDIR
TVS P600 36V 5000W UNIDIR
TVS P600 40V 5000W BIDIR
TVS P600 40V 5000W UNIDIR
TVS P600 43V 5000W BIDIR
TVS P600 43V 5000W UNIDIR
TVS P600 45V 5000W BIDIR
TVS P600 45V 5000W UNIDIR
TVS, 100V, 5000W Bi
TVS, 33V, 5000W Uni
TVS, 40V, 5000W Bi
UNI-DIRECTIONAL TVS 5000W, CASE

<< Prev Next >>