The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
TVS P600 20V 5000W BIDIR
| Littelfuse, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP20C | 5KP20C |
| Product Name | Overvoltage Protection - TVS Diodes - High Power - Series: 5KP - 5KP20C | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 20 volts | |
| VBR | 21.02 to 25.68 volts | 21.02 volts |
| PD | 5.00E6 milliwatts | |
| Package | P600 |