Microsemi Corp. Diodes, Rectifiers - Single - 5817SMG/TR13 5817SMG/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 075870-5817SMG/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-215AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 075870-5817SMG/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-215AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 5817SMG/TR13 - 075870-5817SMG/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 5817SMG/TR13
075870-5817SMG/TR13
Diodes, Rectifiers - Single - 5817SMG/TR13 075870-5817SMG/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 075870-5817SMG/TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-215AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 075870-5817SMG/TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-215AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 20V 1A Diode and Rectifier - 280-5817SMG/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-5817SMG/TR13
Schottky 20V 1A Diode and Rectifier 280-5817SMG/TR13
DIODE SCHOTTKY 20V 1A DO215AA Product overview: 5817SMG/TR13 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-5817SMG/TR13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A DO215AA Product overview: 5817SMG/TR13 from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-5817SMG/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
5817SMG/TR13
Discrete Semiconductor Products - Diodes - Rectifiers 5817SMG/TR13
DIODE SCHOTTKY 20V 1A DO215AA

DIODE SCHOTTKY 20V 1A DO215AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
5817SMG/TR13
Schottky Diodes & Rectifiers 5817SMG/TR13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 075870-5817SMG/TR13 280-5817SMG/TR13 5817SMG/TR13 5817SMG/TR13
Product Name Diodes, Rectifiers - Single - 5817SMG/TR13 Schottky 20V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6074 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
70V 70MA Diode and Rectifier - 286-BAS7006WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
9 suppliers
High-speed switching diode - BAS16WF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS982C6R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 16 amps
VRRM 600 volts
View Details