Vishay Precision Group 5000 W TVS Protection Diode 5KP24AHE3/54

Description
DIODE 5000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Transient Suppressor Product overview: 5KP24AHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP24AHE3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 5000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Transient Suppressor Product overview: 5KP24AHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP24AHE3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000 W TVS Protection Diode - 144-5KP24AHE3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000 W TVS Protection Diode
144-5KP24AHE3/54
5000 W TVS Protection Diode 144-5KP24AHE3/54
DIODE 5000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Transient Suppressor Product overview: 5KP24AHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP24AHE3/54 can be used for catalog matching and distributor lookup.

DIODE 5000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT, PLASTIC, CASE P600, 2 PIN, Transient Suppressor Product overview: 5KP24AHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP24AHE3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 5KP24AHE3/54 - 1006375-5KP24AHE3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP24AHE3/54
1006375-5KP24AHE3/54
TVS - TVS - Diodes - 5KP24AHE3/54 1006375-5KP24AHE3/54
Manufacturer: Vishay Win Source Part Number: 1006375-5KP24AHE3/54 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 38.9V Peak Pulse Current(Ippm): 129A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1006375-5KP24AHE3/54
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 129A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP24AHE3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP24AHE3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP24AHE3/54
TVS DIODE 24VWM 38.9VC P600

TVS DIODE 24VWM 38.9VC P600

Supplier's Site
Transient Voltage Suppression Diode, Full Reel; Product Range Vishay - 10N7906 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppression Diode, Full Reel; Product Range Vishay
10N7906
Transient Voltage Suppression Diode, Full Reel; Product Range Vishay 10N7906
TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:-; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-5KP24AHE3/54 1006375-5KP24AHE3/54 5KP24AHE3/54 10N7906
Product Name 5000 W TVS Protection Diode TVS - TVS - Diodes - 5KP24AHE3/54 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Voltage Suppression Diode, Full Reel; Product Range Vishay
Configuration Single
RoHS Compliant RoHS RoHS
Package Tape and Reel P600 P600
Peak Pulse Power 5000 watts 5000 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data