Win Source Part Number: 1361016-561KD20J
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 20D
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 710 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 350 V
Maximum DC Volts: 460 V
Varistor Voltage (Min): 504 V
Varistor Voltage (Typ): 560 V
Varistor Voltage (Max): 616 V
Current - Surge: 10 kA
Energy: 380J
VARISTORS ROHS COMPLIANT: YES
MOV DISC 20MM,560V 10KA, BULK
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361016-561KD20J | 61AK2820 | 561KD20J |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors Rohs Compliant Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |