Shenzhen Shengyu Electronics Technology Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27 28 30 40 50 60 70 80 100 150 175
Product Name Notes
DIODE ARR SCHOTT 35V 15A D2PAK
DIODE ARR SCHOTT 35V 15A TO220AB
DIODE ARR SCHOTT 40V 15A D2PAK
DIODE ARR SCHOTT 40V 15A TO220AB
DIODE ARR SCHOTT 45V 15A D2PAK
DIODE ARR SCHOTT 45V TO220AB
DIODE ARRAY SCHOTTKY 45V TO262
DIODE GEN PURP 1.2KV 25A DO4
DIODE GEN PURP 100V 2A DO15
DIODE GEN PURP 12KV 5MA AXIAL
DIODE GEN PURP 1KV 25A DO4
DIODE GEN PURP 1KV 2A DO15
DIODE GEN PURP 200V 25A DO4
DIODE GEN PURP 200V 2A DO15
DIODE GEN PURP 2A DO204AC
DIODE GEN PURP 400V 25A DO4
DIODE GEN PURP 400V 2A DO15
DIODE GEN PURP 50V 2A DO15
DIODE GEN PURP 50V 2A DO204AC
DIODE GEN PURP 600V 25A DO4
DIODE GEN PURP 600V 2A DO15
DIODE GEN PURP 600V 2A DO204AC
DIODE GEN PURP 60V 25A DO4
DIODE GEN PURP 800V 25A DO4
DIODE GEN PURP 800V 2A DO15
DIODE GP 1300V 700MA
DIODE MODULE 12-24VDC IN
DIODE MODULE 120-230VAC IN
DIODE MODULE GP 1300V 200MA
DIODE MODULE GP 1300V 700MA
DIODE MODULE GP 1KV 1.5A
DIODE SCHOTTKY 135V 240A D-67
DIODE SCHOTTKY 150V PRM1-1
DIODE SCHOTTKY 15V 240A D-67
DIODE SCHOTTKY 15V 25A D2PAK
DIODE ZENER 100V 2W DO204AL
DIODE ZENER 10V 2W DO204AL
DIODE ZENER 11V 2W DO204AL
DIODE ZENER 120V 2W DO204AL
DIODE ZENER 12V 2W DO204AL
DIODE ZENER 12V 2W DO41
DIODE ZENER 130V 2W DO204AL
DIODE ZENER 13V 2W DO204AL
DIODE ZENER 140V 2W DO204AL
DIODE ZENER 14V 2W DO204AL
DIODE ZENER 150V 2W DO204AL
DIODE ZENER 15V 2W DO204AL
DIODE ZENER 160V 2W DO204AL
DIODE ZENER 16V 2W DO204AL
DIODE ZENER 170V 2W DO204AL
DIODE ZENER 17V 2W DO204AL
DIODE ZENER 180V 2W DO204AL
DIODE ZENER 18V 2W DO204AL
DIODE ZENER 190V 2W DO204AL
DIODE ZENER 19V 2W DO204AL
DIODE ZENER 200V 2W DO204AL
DIODE ZENER 20V 2W DO204AL
DIODE ZENER 20V 2W DO41
DIODE ZENER 22V 2W DO204AL
DIODE ZENER 24V 2W DO204AL
DIODE ZENER 24V 2W DO41
DIODE ZENER 27V 2W DO204AL
DIODE ZENER 3.6V 2W DO204AL
DIODE ZENER 3.9V 2W DO204AL
DIODE ZENER 30V 2W DO204AL
DIODE ZENER 33V 2W DO204AL
DIODE ZENER 36V 2W DO204AL
DIODE ZENER 39V 2W DO204AL
DIODE ZENER 4.3V 2W DO204AL
DIODE ZENER 4.7V 2W DO204AL
DIODE ZENER 43V 2W DO204AL
DIODE ZENER 47V 2W DO204AL
DIODE ZENER 5.1V 2W DO204AL
DIODE ZENER 5.6V 2W DO204AL
DIODE ZENER 51V 2W DO204AL
DIODE ZENER 56V 2W DO204AL
DIODE ZENER 6.2V 2W DO204AL
DIODE ZENER 62V 2W DO204AL
Discrete Semiconductor Products - Diodes - Rectifiers - Single
Discrete Semiconductor Products - Diodes - Zener - Single
DT-LAN-CAT.6A
HV DIODE D3X8 8000V 0.005A 120C
Integrated Circuits (ICs) - Diodes - Bridge Rectifiers
MOV DISC 10MM, 270V 3.5KA, BULK
MOV DISC 14MM, 270V 6KA, BULK
MOV DISC 20MM, 270V 6.5KA, BULK
MOV DISC 5MM, 270V 0.4KA, BULK
MOV
PLUGGABLE CURRENT ARRESTER
PT 5-HF-24DC-ST
PT-IQ-1X2-EX-24DC-P
PT-IQ-1X2-EX-24DC-UT
PT-IQ-1X2-TELE-P
PT-IQ-1X2-TELE-PT
PT-IQ-1X2-TELE-UT
PT-IQ-2X2+F-12DC-UT
PT-IQ-2X2-12DC-UT
PT-IQ-2X2-48DC-PT
PT-IQ-2X2-5DC-PT
PT-IQ-2X2-EX-24DC-P
PT-IQ-2X2-EX-24DC-UT
PT-IQ-3-HF+F-12DC-PT
PT-IQ-3-HF+F-12DC-UT
PT-IQ-3-HF-12DC-P
PT-IQ-3-HF-12DC-UT
PT-IQ-3-PB+F-PT
PT-IQ-3-PB+F-UT
PT-IQ-3-PB-P
PT-IQ-3-PB-PT
PT-IQ-3-PB-UT
PT-IQ-4X1+F-12DC-UT
PT-IQ-4X1+F-48DC-PT
PT-IQ-4X1+F-48DC-UT
PT-IQ-4X1-48DC-P
PT-IQ-4X1-48DC-PT
PT-IQ-4X1-48DC-UT
PT-IQ-PTB-PT
RAIL-MOUNT MOD W/SURGE PROTECT
SURGE ARRESTER 230VAC
SURGE PROTECTION CONN TYPE 2
SURGE PROTECTION DEVICE
SURGE PROTECTION MOD 240V/415V
SURGE PROTECTION MOD 350MA 24V
SURGE PROTECTION MOD 554V/960V
SURGE PROTECTION PLUG 230VAC
SURGE PROTECTION PLUG
SURGE PROTECTION
TC-6-MOV-C-60DC-UT-I
TTC-6-1X2-M-24DC-PT- I
TTC-6-1X2-M-24DC-UT- I
TTC-6-1X2-M-EX-24DC- UT-I
TTC-6-2-HC-24DC-PT-I
TTC-6-2-HC-24DC-UT-I
TTC-6-2-HC-M-24DC-UT -I
TTC-6-2X1-24DC-UT
TTC-6-2X1-M-24DC-PT- I
TTC-6-2X1-M-24DC-UT- I
TTC-6-GDT-D-60AC-UT- I
TTC-6-TVSD-C-12DC-UT -I
TTC-6-TVSD-C-60DC-UT -I
TVS DEVICE CONN TERM BL
TVS DEVICE MIXED MODULE
TVS DEVICE MIXED PROT PLUG
TVS DEVICE MODULE
TVS DEVICE SURGE PROT DIN RAIL
TVS DEVICE SURGE PROT
TVS DEVICE SURGE VOLT ARRESTER
TVS DEVICE TYPE 3 SGL PHASE
TVS DEVICE
TVS DIODE 185VWM MODULE
TVS DIODE 24VWM 41VC SOT23-3
TVS DIODE 24VWM MODULE
TVS DIODE 28VWM MODULE
TVS DIODE 30VWM MODULE
TVS DIODE 36VWM MODULE
TVS DIODE 48VWM MODULE
VAL-CP-3S-350/O
VAL-MS 1000DC-PV-ST
VAL-MS 320/4+0-FM
VAL-MS 600DC-PV-ST
VAL-MS 600DC-PV/2+V-FM
VAL-MS TE-AR/75X350/3EQ/FM
VAL-MS TE-AR/75X350/3EQ
VAL-MS-AR 350 VF/FM
VAL-MS-AR 350 VF
VAL-MS-AR 75 VF/FM
VAL-MS-AR 75 VF
VAL-MS-AR-T1/T2 75/FM
VAL-MS-AR-T1/T2 75
VAL-MS-T1/T2 1000DC-PV-ST
VAL-MS-T1/T2 1000DC-PV/2+V
VAL-MS-T1/T2 1000DCPV-UD-ST
VAL-MS-T1/T2 175/12.5/3+1
VAL-MS-T1/T2 335/12.5/1+1-FM
VAL-MS-T1/T2 600DC-PV-ST
VAL-MS-T1/T2 600DC-PV/2+V-FM
VAL-MS-T1/T2 600DC-PV/2+V
VAL-SQ NP 120-2-A 32 ST
VAL-SQ NP 120-2-A 32
VARISTOR MODULE

<< Prev Next >>