Vishay Intertechnology, Inc. Diode Arrays 48CTQ060S

Description
Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 48CTQ060S-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
48CTQ060S-ND
Diode Arrays 48CTQ060S-ND
Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 48CTQ060S - 1128812-48CTQ060S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 48CTQ060S
1128812-48CTQ060S
Diodes, Rectifiers - Arrays - 48CTQ060S 1128812-48CTQ060S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1128812-48CTQ060S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 48CTQ060S Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 610mV at 20A Current - Reverse Leakage at Vr: 2mA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1128812-48CTQ060S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 48CTQ060S
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 610mV at 20A
Current - Reverse Leakage at Vr: 2mA at 60V

Buy Now
60V 20A Diode and Rectifier - 286-48CTQ060S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 20A Diode and Rectifier
286-48CTQ060S
60V 20A Diode and Rectifier 286-48CTQ060S
DIODE ARR SCHOTT 60V 20A TO263AB Product overview: 48CTQ060S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-48CTQ060S can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 20A TO263AB Product overview: 48CTQ060S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-48CTQ060S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 48CTQ060S-ND 1128812-48CTQ060S 286-48CTQ060S
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 48CTQ060S 60V 20A Diode and Rectifier
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data