TVS, Uni-Dir, 5000W, 12V, DO-214AB (SMC)
TVS DIODE 12VWM 19.9VC DO214AB
TVS DIODE 12VWM 19.9VC DO214AB
TVS DIODE 12VWM 19.9VC DO214AB
TVS, UNI-DIR, 5000W, 12V, DO-214
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-5.0SMCJ12A | 4786-5.0SMCJ12ACT-ND | 5.0SMCJ12A |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Direction | Unidirectional | ||
| Package | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |
| VWM | 12 volts | ||
| Configuration | Single |